Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.32
|
3,895
in stock
|
Buy Now | |
TTI Europe
from US$3.26
|
4,175
in stock
|
Buy Now | |
element14
from US$5.24
|
1,898
in stock
|
Buy Now | |
Newark Electronics
from US$6.17
|
1,792
in stock
|
Buy Now | |
Farnell
from US$4.88
|
1,739
in stock
|
Buy Now | |
Rapid Electronics
from US$4.48
|
1,197
in stock
|
Buy Now | |
TE Store
from US$7.98
|
541
in stock
|
Buy Now | |
Chip One Stop
from US$3.61
|
237
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.70
|
99
in stock
|
Buy Now | |
Conrad
from US$7.03
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
-
|
450
in stock
|
Buy Now | |
Future Electronics
from US$4.70
|
-
|
Buy Now | |
RS Americas
from US$6.11
|
-
|
Buy Now | |
Boersig
from US$4.92
|
-
|
Buy Now | |
Distrelec
from US$5.81
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Reverse Numbering | Without |
Number of Positions | 14 |
Number of Signal Positions | 14 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
Body Orientation | Straight |
VDE Tested | No |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 25 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Shell Type | All Plastic |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Shielded | No |
CPC SQ.FL.RCPT STD STR BLACK | TTI Europe |
14 way pin contact fixed receptacle,13A | RS |
PLUG, PANEL, SIZE 17., 14WAY | element14 |
Circular Connector, Receptacle, Size 17, 14 Position, Panel | Newark Electronics |
Standard Circular Connector 17-14 SQ.FL. RCPT | Rapid Electronics |
CPC SQ.FL.RCPT STD SEX SIZE Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 14 Sealable: No Housing 600 VDC Wire-to-Wire 14 | Cpc Emea | Part Number: 183040-1 | Internal Number: 183040-1 | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
Conn CPC PIN 14 POS ST Panel Mount 14 Terminal 1 Port | Avnet Abacus |
Circular Plastic Connector, Sq.Fl.Receptacle Std Sex Size | TE Connectivity 183040-1 | RS Americas |
CPC SQ.FL.RCPT STD SEX SIZE | Boersig |
TE Connectivity Receptacle, Plug, 14 Contacts, 600V | Distrelec |
Where can I find additional details, specifications and documents for a 183040-1?
Additional datasheets, footprints and schematics for 183040-1 are listed on our Part Details page. You can also find images and similar parts to 183040-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183040-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183040-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183040-1 fall under?
The 183040-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 183040-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183040-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 183040-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183040-1 have stock available?
Authorised distributors including TTI Europe, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for 183040-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183040-1 often in real-time on the comparison pages.
What if I can't find stock of 183040-1?
You can fill out our help required form which you can use to request a quote for 183040-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.