Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.54
|
142
in stock
|
Buy Now | |
Rapid Electronics
from US$5.32
|
23,792
in stock
|
Buy Now | |
TE Store
from US$10.92
|
4,442
in stock
|
Buy Now | |
TTI Europe
from US$4.56
|
2,253
in stock
|
Buy Now | |
element14
from US$7.72
|
2,174
in stock
|
Buy Now | |
Newark Electronics
from US$8.20
|
2,054
in stock
|
Buy Now | |
Farnell
from US$7.39
|
1,997
in stock
|
Buy Now | |
Chip One Stop
from US$5.32
|
452
in stock
|
Buy Now | |
Boersig
from US$6.73
|
418
in stock
|
Buy Now | |
Conrad
from US$9.61
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.24
|
37
in stock
|
Buy Now | |
Heilind Electronics
from US$8.92
|
36
in stock
|
Buy Now | |
Distrelec
from US$6.70
|
34
in stock
|
Buy Now | |
RS Americas
from US$6.80
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.92
|
8
in stock
|
Buy Now | |
Future Electronics
from US$5.77
|
-
|
Buy Now | |
Avnet America
from US$5.58
|
-
|
Buy Now | |
Avnet Asia
from US$6.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 14Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Free Hanging |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 17-14 |
No. of Positions | 14Ways |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Compliant |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 14Contacts |
Connector Body Material | Thermoplastic Body |
RoHS Compliant | Yes |
Standard Circular Connector 17-14 PLUG ASSY | Rapid Electronics |
SIZE 17-14 CPC PLUG ASS'YSTD S Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 14 Sealable: No Housing 600 VDC Wire-to-Wire 14 | Cpc Emea | Part Number: 183039-1 | Internal Number: 183039-1 | TE Connectivity | TE Store |
SIZE 17-14 CPC PLUG ASSYSTD S | TTI Europe |
SOCKET, FREE, SIZE 17, 14WAY | element14 |
Circular Connector, Plug, 17-14, Cable | Newark Electronics |
SIZE 17-14 CPC PLUG ASS'YSTD S | Boersig |
14way skt contact cable mnt plug13A,ser1 | RS |
Case material: Thermoplastic UL94V-O | Conrad |
Plug | Transfer Multisort Elektronik |
SIZE 17-14 CPC PLUG ASS YSTD S | Heilind Electronics |
TE Connectivity Plug, Socket, 14 Contacts, Thermoplastic | Distrelec |
Cable Mount Connector Socket 17 Shell Size 14 Pole | TE Connectivity 183039-1 | RS Americas |
SIZE 17-14 CPC PLUG ASS YSTD S | Future Electronics |
Conn CPC SKT 14 POS ST Cable Mount 14 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 183039-1?
Additional datasheets, footprints and schematics for 183039-1 are listed on our Part Details page. You can also find images and similar parts to 183039-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183039-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183039-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183039-1 fall under?
The 183039-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 183039-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183039-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 183039-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183039-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, TTI Europe, element14 and Newark Electronics have stock available or on a lead time for 183039-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183039-1 often in real-time on the comparison pages.
What if I can't find stock of 183039-1?
You can fill out our help required form which you can use to request a quote for 183039-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.