182R117 Hammond Manufacturing Parts by Hammond Manufacturing

TRANSFORMER TOROID 234V 1KVA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$172.20

Distributor Stock
Logo for Farnell
Farnell
from US$281.28
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$172.20
-
Buy Now
Logo for element14
element14
from US$241.83
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 1kVA
Secondary Voltages 2 x 117V
Secondary Current Nom 4.3A
Transformer Mounting Chassis
Product Range -

Alternative Descriptions

Transformer, Toroid, 234V, 1Kva | Newark Electronics
Transformer, Power | Carlton-Bates
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 182R117?

Additional datasheets, footprints and schematics for 182R117 are listed on our Part Details page. You can also find images and similar parts to 182R117 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 182R117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182R117 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 182R117 fall under?

The 182R117 is listed under Hammond Manufacturing Parts.

Can I view similar or alternative parts?

You can view similar parts to 182R117 when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 182R117 you can contact the distributor directly for product support, shipping queries etc.

Is the 182R117 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 182R117 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and Relay Specialties have stock available or on a lead time for 182R117.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 182R117 often in real-time on the comparison pages.

What if I can't find stock of 182R117?

You can fill out our help required form which you can use to request a quote for 182R117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay