182L117 Toroidal Power Transformers by Hammond Manufacturing

TRANSFORMER, 234V / 2 X 117V, 225VA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$95.78

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$95.78
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 225VA
Secondary Voltages 234V, 2 x 117V
Secondary Current Nom 960mA
Transformer Mounting Panel
RoHS Compliant Yes

Alternative Descriptions

Transformer, Isolation, Toroidal, 1, Freq 50/60Hz, Pri 117/234VAC, Leadwires | Hammond Manufacturing 182L117 | RS Americas
Transformer, 234V/2 X 117V, 225Va | Newark Electronics
Transformer, Power | Carlton-Bates
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 182L117?

Additional datasheets, footprints and schematics for 182L117 are listed on our Part Details page. You can also find images and similar parts to 182L117 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 182L117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182L117 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 182L117 fall under?

The 182L117 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to 182L117 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 182L117 you can contact the distributor directly for product support, shipping queries etc.

Is the 182L117 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 182L117 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for 182L117.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 182L117 often in real-time on the comparison pages.

What if I can't find stock of 182L117?

You can fill out our help required form which you can use to request a quote for 182L117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay