182K6 Toroidal Power Transformers by Hammond Manufacturing

TOROIDAL TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$47.81

Distributor Stock
Logo for Newark
Newark
from US$47.81
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 15VA
Secondary Voltages 2 x 6V
Secondary Current Nom 2.5A
Transformer Mounting Panel
Output Current 2.5A
Output Current, Secondary Parallel 2.5A
Output Voltage 6V
RoHS Compliant Yes

Alternative Descriptions

Toroidal Transformer | Newark Electronics
Transformer, Power | Carlton-Bates
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 182K6?

Additional datasheets, footprints and schematics for 182K6 are listed on our Part Details page. You can also find images and similar parts to 182K6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 182K6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182K6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 182K6 fall under?

The 182K6 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to 182K6 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 182K6 you can contact the distributor directly for product support, shipping queries etc.

Is the 182K6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 182K6 have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for 182K6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 182K6 often in real-time on the comparison pages.

What if I can't find stock of 182K6?

You can fill out our help required form which you can use to request a quote for 182K6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay