Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.61
|
976
in stock
|
Buy Now | |
TTI Europe
from US$6.10
|
2,370
in stock
|
Buy Now | |
Boersig
from US$4.71
|
998
in stock
|
Buy Now | |
Distrelec
from US$6.91
|
194
in stock
|
Buy Now | |
Rapid Electronics
from US$6.23
|
142
in stock
|
Buy Now | |
Chip One Stop
from US$5.86
|
142
in stock
|
Buy Now | |
Farnell
from US$7.98
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$7.74
|
50
in stock
|
Buy Now | |
element14
from US$8.88
|
50
in stock
|
Buy Now | |
RS Americas
from US$6.43
|
48
in stock
|
Buy Now | |
TE Store
from US$10.19
|
28
in stock
|
Buy Now | |
Conrad
from US$11.08
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.14
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,700
in stock
|
Buy Now | |
Future Electronics
from US$5.45
|
-
|
Buy Now | |
Avnet America
from US$5.43
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Reverse Numbering | Without |
Number of Signal Positions | 37 |
Number of Positions | 37 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 23 |
Body Orientation | Straight |
Housing Material | Thermoplastic |
UL Rating | Recognized |
VDE Tested | No |
CSA Certified | Yes |
Panel Mount Feature | Without |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Shell Type | All Plastic |
Shielded | No |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cable mnt plug, size 23, 37 way, pin | RS |
TE Connectivity - AMP Circular Plug Housing, Plug, 37 Contacts, Thermoplastic | Distrelec |
Standard Circular Connector PLUG ASSY SIZE 23-37 | Rapid Electronics |
CIRCULAR CONNECTOR, PLUG, 37POS, CRIMP | Farnell |
Circular Connector, Cpc Series 1, Plug, 37, Pin, Cable Mount, 23-37 Rohs Compliant: Yes |Amp Te Connectivity 182926-1 | Newark Electronics |
HOUSING, PLUG/PLUG, AMP, CPC, 37POLE | element14 |
Cable mnt plug, series1,sz 23,37 way, pin | TE Connectivity 182926-1 | RS Americas |
CPC PLUG ASSY SIZE 23-37 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Cpc Emea | Part Number: 182926-1 | Internal Number: 182926-1 | TE Connectivity | TE Store |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
Plug | Transfer Multisort Elektronik |
Conn Housing PL 37 POS Crimp ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insert Arrangement | 23-37 |
Insulation Resistance | 5000Mohm |
No. of Positions | 37Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 182926-1?
Additional datasheets, footprints and schematics for 182926-1 are listed on our Part Details page. You can also find images and similar parts to 182926-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182926-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182926-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182926-1 fall under?
The 182926-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182926-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182926-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182926-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182926-1 have stock available?
Authorised distributors including TTI Europe, Boersig, RS, Distrelec and Rapid Electronics have stock available or on a lead time for 182926-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182926-1 often in real-time on the comparison pages.
What if I can't find stock of 182926-1?
You can fill out our help required form which you can use to request a quote for 182926-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.