Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.12
|
1,668
in stock
|
Buy Now | |
Boersig
from US$4.82
|
4,098
in stock
|
Buy Now | |
TTI Europe
from US$4.51
|
3,460
in stock
|
Buy Now | |
Rapid Electronics
from US$8.75
|
3,449
in stock
|
Buy Now | |
Future Electronics
from US$2.83
|
875
in stock
|
Buy Now | |
TE Store
from US$10.55
|
409
in stock
|
Buy Now | |
Distrelec
from US$5.30
|
116
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.08
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$6.38
|
92
in stock
|
Buy Now | |
element14
from US$7.83
|
77
in stock
|
Buy Now | |
Farnell
from US$7.14
|
77
in stock
|
Buy Now | |
Chip One Stop
from US$7.72
|
75
in stock
|
Buy Now | |
Conrad
from US$9.03
|
18
in stock
|
Buy Now | |
RS Americas
from US$6.58
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$5.39
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 37 |
Number of Positions | 37 |
Reverse Numbering | Without |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
Housing Color | Black |
Housing Material | Thermoplastic |
Body Orientation | Straight |
VDE Tested | No |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Contact Type | Socket |
Product Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Shell Type | All Plastic |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Fluid Resistance | None |
TE Connectivity 182923-1 CPC 37-Pin Standard Socket Housing with Union Nut | Rapid Electronics |
CABLE MNT PLUG,SERIES1,SZ 23,37 WAY,SKT | RS |
CPC PLUG ASSY SIZE 23-37 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Cpc Emea | Part Number: 182923-1 | Internal Number: 182923-1 | TE Connectivity | TE Store |
TE Connectivity Plug, Socket, 37 Contacts, Thermoplastic | Distrelec |
Plug | Transfer Multisort Elektronik |
Cir Connector, 37Pos, Plug, Cable | Newark Electronics |
HOUSING, SOCK/SOCK, AMP, CPC, 37POLE | element14 |
Circular connectors of the series CPC (Circular plastics Connector) are well-known in the entire industry and particularly used with rough environmental conditions. | Conrad |
Cable mnt plug series1 sz 23 37 way skt | TE Connectivity 182923-1 | RS Americas |
Conn Housing PL 37 POS Crimp ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Insert Type | 23-37 |
Connector Mounting | Free Hanging |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insert Arrangement | 23-37 |
Insulation Resistance | 5000Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 182923-1?
Additional datasheets, footprints and schematics for 182923-1 are listed on our Part Details page. You can also find images and similar parts to 182923-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182923-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182923-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182923-1 fall under?
The 182923-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182923-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182923-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182923-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182923-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, RS and Future Electronics have stock available or on a lead time for 182923-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182923-1 often in real-time on the comparison pages.
What if I can't find stock of 182923-1?
You can fill out our help required form which you can use to request a quote for 182923-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.