Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0182921-1,
CA2621-000 |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.95
|
294
in stock
|
Buy Now | |
TE Store
from US$10.05
|
3,228
in stock
|
Buy Now | |
TTI Europe
from US$3.91
|
2,550
in stock
|
Buy Now | |
Boersig
from US$4.59
|
1,005
in stock
|
Buy Now | |
Rapid Electronics
from US$6.00
|
363
in stock
|
Buy Now | |
Chip One Stop
from US$6.07
|
363
in stock
|
Buy Now | |
Farnell
from US$6.53
|
315
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.64
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$7.54
|
66
in stock
|
Buy Now | |
Conrad
from US$6.52
|
34
in stock
|
Buy Now | |
element14
from US$4.12
|
5
in stock
|
Buy Now | |
RS Americas
from US$6.39
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,425
in stock
|
Buy Now | |
Future Electronics
from US$4.95
|
-
|
Buy Now | |
Avnet America
from US$5.13
|
-
|
Buy Now | |
Distrelec
from US$6.33
|
-
|
Buy Now |
Reverse Numbering | With |
---|---|
Number of Positions | 4 |
Number of Signal Positions | 4 |
Number of Power Positions | 0 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Shell Size | 11 |
Body Orientation | Straight |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
UL Rating | Recognized |
VDE Tested | No |
Mating Alignment | With |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Power & Signal |
Packaging Quantity | 25 |
Packaging Method | Bag |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
CPC SQ FL. RCPT REV SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Cpc Emea | Part Number: 182921-1 | Internal Number: 182921-1 | Alias Number: AMPS-0-0182921-1 | TE Connectivity | TE Store |
Standard Circular Connector 11-4 RCPT REV SEX | Rapid Electronics |
Housing,rcpt,series 1,shell size 11, 4W | RS |
Socket | Transfer Multisort Elektronik |
Circular Conn, Rcpt, 4Pos, Crimp | Newark Electronics |
Circular connectors of the series CPC (Circular plastics Connector) are well-known in the entire industry and particularly used with rough environmental conditions. | Conrad |
RECEPTACLE, CPC, SIZE 11, 4WAY, SKT | element14 |
4 Pole Panel Mount Connector Socket, Female Contacts | TE Connectivity 182921-1 | RS Americas |
Conn CPC SKT 4 POS ST Panel Mount 4 Terminal 1 Port | Avnet Abacus |
4 Position Panel Mount Circular Connector Receptacle Housing | Future Electronics |
TE Connectivity Female receptacle series CPC 4-pin, Socket, 4 Contacts, 600V | Distrelec |
Where can I find additional details, specifications and documents for a 182921-1?
Additional datasheets, footprints and schematics for 182921-1 are listed on our Part Details page. You can also find images and similar parts to 182921-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182921-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182921-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182921-1 fall under?
The 182921-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182921-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182921-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182921-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182921-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Boersig, Rapid Electronics and Chip One Stop have stock available or on a lead time for 182921-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182921-1 often in real-time on the comparison pages.
What if I can't find stock of 182921-1?
You can fill out our help required form which you can use to request a quote for 182921-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.