Status: | Unknown |
---|---|
Series: | 1829 Series |
RoHS: | Unknown |
Product Range | 1829 Series |
---|---|
Termination | - |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Wire Splice |
Insulator Colour | Red |
Insulator Material | PP (Polypropylene) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jun-2015) |
Banana Plug Splice, 15A, Red | Newark Electronics |
Plug Banana Plug 15 A (Max.) Red Nickel Plated Brass 5000 VDC 1.5 in. | Pomona Electronics 1829-2 | RS Americas |
SINGLE BANANA PLUG SPLICE, 15A, RED,PK10 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1829-2?
Additional datasheets, footprints and schematics for 1829-2 are listed on our Part Details page. You can also find images and similar parts to 1829-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1829-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1829-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1829-2 fall under?
The 1829-2 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1829-2 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1829-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1829-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1829-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for 1829-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1829-2 often in real-time on the comparison pages.
What if I can't find stock of 1829-2?
You can fill out our help required form which you can use to request a quote for 1829-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.