Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.63
|
21
in stock
|
Buy Now | |
Boersig
from US$3.52
|
975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.87
|
890
in stock
|
Buy Now | |
TE Store
from US$7.17
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$5.54
|
110
in stock
|
Buy Now | |
TTI Europe
from US$2.82
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$6.32
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$6.34
|
26
in stock
|
Buy Now | |
element14
from US$6.19
|
18
in stock
|
Buy Now | |
Farnell
from US$4.39
|
18
in stock
|
Buy Now | |
Conrad
from US$7.05
|
11
in stock
|
Buy Now | |
RS Americas
from US$6.17
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,400
in stock
|
Buy Now | |
Compona
-
|
190
in stock
|
Buy Now | |
Future Electronics
from US$3.78
|
-
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
Distrelec
from US$5.06
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Reverse Numbering | With |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 4 |
Number of Positions | 4 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Shell Size | 11 |
Body Orientation | Straight |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
VDE Tested | No |
UL Rating | Recognized |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 50 |
Product Type | Housing |
Shell Type | All Plastic |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Plug | Transfer Multisort Elektronik |
CPC FR-HANG RCP Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Cpc Emea | Part Number: 182919-1 | Internal Number: 182919-1 | TE Connectivity | TE Store |
Circular Conn, Rcpt, 4Pos, Crimp | Newark Electronics |
04P CPC FR-HANG RCP SIZE11 | TTI Europe |
Standard Circular Connector 11-4 FR-HANG RCP | Rapid Electronics |
CABLE MNT RCPT,SERIES1,SZ 11,4 WAY,PIN | RS |
HOUSING, 4WAY, STRAIGHT | element14 |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
Cable mnt rcpt, series1,sz 11,4 way, pin | TE Connectivity 182919-1 | RS Americas |
Conn Housing RCP 4 POS Crimp ST | Avnet Abacus |
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) | Future Electronics |
TE Connectivity Receptacle, Plug, 4 Contacts, 600V | Distrelec |
Where can I find additional details, specifications and documents for a 182919-1?
Additional datasheets, footprints and schematics for 182919-1 are listed on our Part Details page. You can also find images and similar parts to 182919-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182919-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182919-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182919-1 fall under?
The 182919-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182919-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182919-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182919-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182919-1 have stock available?
Authorised distributors including Boersig, Transfer Multisort Elektronik, TE Store, Newark Electronics and TTI Europe have stock available or on a lead time for 182919-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182919-1 often in real-time on the comparison pages.
What if I can't find stock of 182919-1?
You can fill out our help required form which you can use to request a quote for 182919-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.