Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.58
|
556
in stock
|
Buy Now | |
Rapid Electronics
from US$6.29
|
2,439
in stock
|
Buy Now | |
TTI Europe
from US$3.11
|
1,425
in stock
|
Buy Now | |
Boersig
from US$4.08
|
1,184
in stock
|
Buy Now | |
Chip One Stop
from US$4.58
|
480
in stock
|
Buy Now | |
Heilind Electronics
from US$5.93
|
286
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.51
|
140
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.93
|
95
in stock
|
Buy Now | |
TE Store
from US$8.90
|
83
in stock
|
Buy Now | |
Distrelec
from US$6.49
|
66
in stock
|
Buy Now | |
Conrad
from US$8.05
|
65
in stock
|
Buy Now | |
element14
from US$7.86
|
26
in stock
|
Buy Now | |
Farnell
from US$5.34
|
26
in stock
|
Buy Now | |
RS Americas
from US$5.01
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,575
in stock
|
Buy Now | |
Newark Electronics
from US$6.27
|
-
|
Buy Now | |
Future Electronics
from US$4.84
|
-
|
Buy Now | |
Avnet America
from US$4.55
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Reverse Numbering | Without |
Number of Signal Positions | 37 |
Number of Positions | 37 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
Housing Material | Polyamide |
Body Orientation | Straight |
VDE Tested | No |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 25 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Housing Type | Receptacle |
Contact Type | Pin |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
TE Connectivity 182918-1 CPC 37-Pin Standard Pin Casing with Rectangular Flange | Rapid Electronics |
CPC SQ FL. RCPT REV SEX | TTI Europe |
Housing,rcpt,series 1,shell size 23, 37W | RS |
CPC SQ.FL.RCPT STD SEX | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
CPC SQ.FL.RCPT STD SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Cpc Emea | Part Number: 182918-1 | Internal Number: 182918-1 | TE Connectivity | TE Store |
TE Connectivity Receptacle, Plug, 37 Contacts, 600V | Distrelec |
Circular connectors of the series CPC (Circular plastics Connector) are well-known in the entire industry and particularly used with rough environmental conditions. | Conrad |
HOUSING, SOCKET, 37WAY | element14 |
37 Pole Panel Mount Connector Socket, 23 Shell Size, Male Contacts | TE Connectivity 182918-1 | RS Americas |
Conn CPC PIN 37 POS Crimp ST Panel Mount 37 Terminal 1 Port | Avnet Abacus |
Circular Connector, Rcpt, 37Pos, Flange | Newark Electronics |
37 Position 600 V Receptacle Housing Panel Mount Circular Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 182918-1?
Additional datasheets, footprints and schematics for 182918-1 are listed on our Part Details page. You can also find images and similar parts to 182918-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182918-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182918-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182918-1 fall under?
The 182918-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182918-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182918-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182918-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182918-1 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Boersig, RS and Chip One Stop have stock available or on a lead time for 182918-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182918-1 often in real-time on the comparison pages.
What if I can't find stock of 182918-1?
You can fill out our help required form which you can use to request a quote for 182918-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.