Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.14
|
274
in stock
|
Buy Now | |
Boersig
from US$3.84
|
2,589
in stock
|
Buy Now | |
TTI Europe
from US$2.87
|
625
in stock
|
Buy Now | |
Rapid Electronics
from US$6.03
|
542
in stock
|
Buy Now | |
Distrelec
from US$5.71
|
457
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.52
|
234
in stock
|
Buy Now | |
Newark Electronics
from US$5.25
|
71
in stock
|
Buy Now | |
Farnell
from US$6.32
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$5.71
|
66
in stock
|
Buy Now | |
TE Store
from US$8.30
|
44
in stock
|
Buy Now | |
Conrad
from US$8.52
|
42
in stock
|
Buy Now | |
RS Americas
from US$5.34
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
575
in stock
|
Buy Now | |
Future Electronics
from US$4.29
|
-
|
Buy Now | |
Avnet America
from US$4.30
|
-
|
Buy Now | |
element14
from US$7.27
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Reverse Numbering | With |
Number of Positions | 4 |
Number of Signal Positions | 4 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Thermoplastic |
Shell Size | 11 |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 25 |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Shell Type | All Plastic |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
TE Connectivity 182917-1 CPC 4-Pin Standard Pin Casing with Rectangular Flange | Rapid Electronics |
TE Connectivity Receptacle, Plug, 4 Contacts, 600V | Distrelec |
Housing,rcpt,series 1,shell size 11, 4W | RS |
Socket | Transfer Multisort Elektronik |
Circular Conn, Rcpt, 4Pos, Crimp | Newark Electronics |
CIRCULAR CONN, RCPT, 4POS, CRIMP | Farnell |
CPC SQ.FL.RCPT STD SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Cpc Emea | Part Number: 182917-1 | Internal Number: 182917-1 | TE Connectivity | TE Store |
Circular connectors of the series CPC (Circular plastics Connector) are well-known in the entire industry and particularly used with rough environmental conditions. | Conrad |
Circular Plastic Connector, Sq.Fl.Receptacle Std Sex | TE Connectivity 182917-1 | RS Americas |
Conn Housing RCP 4 POS Crimp ST Cable Mount | Avnet Abacus |
4 Position CPC Flange with Mounting Holes Receptacle | Future Electronics |
RECEPTACLE, CPC, SIZE 11, 4WAY, PIN | element14 |
Where can I find additional details, specifications and documents for a 182917-1?
Additional datasheets, footprints and schematics for 182917-1 are listed on our Part Details page. You can also find images and similar parts to 182917-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182917-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182917-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182917-1 fall under?
The 182917-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182917-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182917-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182917-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182917-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 182917-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182917-1 often in real-time on the comparison pages.
What if I can't find stock of 182917-1?
You can fill out our help required form which you can use to request a quote for 182917-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.