Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 37.5V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 0.65 |
Average Bulb Life | 3000h |
Product Range | - |
Bulb Length (MOL) | 1.19" |
Lead Style | Bayonet |
Length | 30mm |
Where can I find additional details, specifications and documents for a 1828-10PK?
Additional datasheets, footprints and schematics for 1828-10PK are listed on our Part Details page. You can also find images and similar parts to 1828-10PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1828-10PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1828-10PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1828-10PK fall under?
The 1828-10PK is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1828-10PK when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1828-10PK you can contact the distributor directly for product support, shipping queries etc.
Is the 1828-10PK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1828-10PK have stock available?
There is no stock from authorised distributors for 1828-10PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1828-10PK often in real-time on the comparison pages.
What if I can't find stock of 1828-10PK?
You can fill out our help required form which you can use to request a quote for 1828-10PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.