Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.41
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
6,984
in stock
|
Buy Now | |
Sager
from US$0.33
|
3,132
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
2,328
in stock
|
Buy Now | |
RS Americas
from US$1.91
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Carlton-Bates
from US$0.63
|
-
|
Buy Now | |
Relay Specialties
from US$1.75
|
-
|
Buy Now |
Supply Voltage | 37.5V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.65 |
Average Bulb Life | 3000h |
RoHS Compliant | Yes |
Lamp, Miniature Bayonet, T-3 1/4, 37.5V | Newark Electronics |
CML T-3 1/4 MINIATURE BAYONET | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 37.5V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 0.65 |
Average Bulb Life | 3000h |
Current Rating | 50mA |
Lead Style | Bayonet, BA9s |
Length | 30.2mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Female |
Body Length | 22.225mm |
Overall Length | 22.225mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
THREADED STANDOFF | Heilind Electronics |
Standoffs & Spacers HEX .250X.875 ALUM | Sager |
HEX STANDOFF 8-32 ALUMINUM 7/8 | Future Electronics |
Female Standoff, Aluminum, Clear Iridite, 8-32 Female x 8-32 Female, 0.875 in. L Spacer | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1828?
Additional datasheets, footprints and schematics for 1828 are listed on our Part Details page. You can also find images and similar parts to 1828 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1828 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1828 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1828 fall under?
The 1828 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1828 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1828 you can contact the distributor directly for product support, shipping queries etc.
Is the 1828 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1828 have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 1828.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1828 often in real-time on the comparison pages.
What if I can't find stock of 1828?
You can fill out our help required form which you can use to request a quote for 1828 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.