Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$1.06
|
27,351
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
27,351
in stock
|
Buy Now | |
Sager
from US$0.92
|
11,200
in stock
|
Buy Now | |
TE Store
from US$1.76
|
2,361
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
800
in stock
|
Buy Now | |
element14
from US$0.99
|
800
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
Boersig
from US$1.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 2A |
Centerline (Pitch) | 3.2mm, .126in |
PCB Mount Retention Type | Locating Post |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Mobile Phone Battery Connector | Yes |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Power to the Board LEAF BATTERY CONN 3POS | Rapid Electronics |
TE Connectivity - AMP DC Jack LEAF BATTERY CONN 3P. P%3D3.2 | Distrelec |
CONNECTOR, HEADER, 3POS, 1ROW, 3.2MM | Farnell |
LEAF BATTERY CONN 3POS. P=3.2, Connector System: Board-to-Board Number of Positions: 3 Centerline (Pitch): .126 in Centerline (Pitch): 3.2 mm Connector & Housing Type: Plug Board-to-Board 3 .126" 3.2 mm | Dc Jack Connector | Part Number: 1827928-1 | Internal Number: 1827928-1 | .126" | TE Connectivity | TE Store |
Btb Connector, Header, 3Pos, 1Row | Newark Electronics |
BTB CONNECTOR, HEADER, 3POS, 1ROW | element14 |
3 Position Spring Battery Contact Connector Surface Mount, Right Angle | Future Electronics |
Conn Battery M 3 POS 3.2mm Solder RA SMD 3 Terminal 1 Port T/R | Avnet America |
LEAF BATTERY CONN 3POS. P=3.2, | TE Connectivity 1827928-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1827928-1?
Additional datasheets, footprints and schematics for 1827928-1 are listed on our Part Details page. You can also find images and similar parts to 1827928-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827928-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827928-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827928-1 fall under?
The 1827928-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827928-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827928-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827928-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827928-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Sager and TE Store have stock available or on a lead time for 1827928-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827928-1 often in real-time on the comparison pages.
What if I can't find stock of 1827928-1?
You can fill out our help required form which you can use to request a quote for 1827928-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.