Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .4mm, .016in |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .02in, .5mm |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | .5mm², 21AWG, .6mm², .35mm², 19AWG, .4mm², .75mm², 20AWG |
Wire Insulation Diameter | 1.1 – 1.4mm, .043 – .055in |
Wire Size | .35 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Strip |
Primary Locking Feature | Clean Body |
Sealable | No |
Wire Type | Copper |
Operating Temperature Range | -22 – 194°F, -30 – 90°C |
0.50 SERIES CONNECTER RECEPTACLE CONTACT Terminal Type: Receptacle Mating Tab Width: .5 mm Mating Tab Width: .02 in Mating Tab Thickness: .4 mm Mating Tab Thickness: .016 in Receptacle .5 mm .02" .4 mm | Automotive Terminal | Part Number: 1827855-2 | Internal Number: 1827855-2 | TE Connectivity | TE Store |
0.50 SERIES CONNECTER RECEPTAC | TTI Europe |
Where can I find additional details, specifications and documents for a 1827855-2?
Additional datasheets, footprints and schematics for 1827855-2 are listed on our Part Details page. You can also find images and similar parts to 1827855-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827855-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827855-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827855-2 fall under?
The 1827855-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1827855-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827855-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827855-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827855-2 have stock available?
Authorised distributors including TE Store, Avnet America and TTI Europe have stock available or on a lead time for 1827855-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827855-2 often in real-time on the comparison pages.
What if I can't find stock of 1827855-2?
You can fill out our help required form which you can use to request a quote for 1827855-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.