Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.19
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.24
|
1,750
in stock
|
Buy Now | |
Chip One Stop
from US$7.19
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$8.53
|
-
|
Buy Now | |
Avnet America
from US$7.77
|
-
|
Buy Now | |
Boersig
from US$9.53
|
-
|
Buy Now | |
TE Store
from US$14.72
|
-
|
Buy Now |
Guide Pin | Without |
---|---|
Number of Rows | 6 |
Number of Positions | 24 |
Preloaded | Yes |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 10A |
Shunts/Shorting Bars | Without |
Tail Plating Thickness | 2µm, 78.74µin |
Tail Plating Material | Tin |
Contact Layout | Matrix |
幅 | 9.35mm |
Width | .368in |
Length | 15.02mm |
Tail Length | .149in |
Operating Voltage | 600VAC |
UL Voltage Rating | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | .2in |
Housing Material | Thermoplastic GF |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
PCB Mount Retention | Without |
Mating Retention | With |
Contact Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature Type | Screw Mount |
Lock Type | Latch |
Mating Alignment | With |
Mating Retention Type | Latch |
Connector Mounting Type | Panel |
Mating Alignment Type | Polarization |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Packaging Method | Tray |
Packaging Quantity | 35 |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector Style | Plug |
Product Type | Connector |
Series Number | 3000 |
Row-to-Row Spacing | 7.62mm, .299in |
Strain Relief | Without |
Product Style | Assembly |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Connector Assembly |
Shielded | No |
Sealable | No |
High Temperature Header | No |
CONN, PLUG, 24POS, CRIMP | Farnell |
Dynatap 3200 Tap Assy 24P Bottom Mount Rohs Compliant: Yes |Te Connectivity 1827691-3 | Newark Electronics |
Conn Power PL 24 POS 7.62mm Crimp ST Panel Mount 24 Terminal 1 Port Tray | Avnet America |
Special Order: DYNATAP 3200 TAP ASSY 24P BOTTOM MOUNT Connector Product Type: Connector Assembly Number of Positions: 24 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Number of Rows: 6 Connector Assembly 24 .2" 5.08 mm | Wire-To-Board Connector Assembly & Housing | Part Number: 1827691-3 | Internal Number: 1827691-3 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1827691-3?
Additional datasheets, footprints and schematics for 1827691-3 are listed on our Part Details page. You can also find images and similar parts to 1827691-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827691-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827691-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827691-3 fall under?
The 1827691-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827691-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827691-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827691-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827691-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1827691-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827691-3 often in real-time on the comparison pages.
What if I can't find stock of 1827691-3?
You can fill out our help required form which you can use to request a quote for 1827691-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.