Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
745,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
745,000
in stock
|
Buy Now | |
TE Store
from US$0.36
|
25,483
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
5,000
in stock
|
Buy Now | |
element14
from US$0.26
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Side Protected | Yes |
---|---|
Number of Positions | 1 |
Contact Length | .173in, 4.4mm |
Contact Working Range (Low) | .11in, 2.8mm |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Working Range (High) | 2mm, .079in |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Width | 1.4mm, .055in |
Uncompressed Height | .118in, 3mm |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 2500 |
Connector System | Board-to-Board |
Spring Finger Type | Preloaded - C-Clip |
Connector & Contact Terminates To | Printed Circuit Board |
Scalable | No |
Sealable | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SPRING FINGER, CONNECTOR | Farnell |
SHIELD FINGER 3014 ANTI OVER STRESS TYPE Spring Finger Type: Preloaded - C-Clip Scalable: No Side Protected: Yes Uncompressed Height: 3 mm Uncompressed Height: .118 in Preloaded - C-Clip 3 mm | PCB Spring Contact | Part Number: 1827625-1 | Internal Number: 1827625-1 | TE Connectivity | TE Store |
SPRING FINGER 3.0 X 1.4 1.5A | TTI Europe |
Spring Finger, 1.5A, Gold | Newark Electronics |
SPRING FINGER, 1.5A, GOLD | element14 |
Connector Accessories Shield Finger Reel | Avnet America |
SHIELD FINGER 3014 ANTI OVER STRESS TYPE, PCB Spring Contacts | TE Connectivity 1827625-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1827625-1?
Additional datasheets, footprints and schematics for 1827625-1 are listed on our Part Details page. You can also find images and similar parts to 1827625-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827625-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827625-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827625-1 fall under?
The 1827625-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1827625-1 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827625-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827625-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827625-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and TTI Europe have stock available or on a lead time for 1827625-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827625-1 often in real-time on the comparison pages.
What if I can't find stock of 1827625-1?
You can fill out our help required form which you can use to request a quote for 1827625-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.