Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.66
|
18,624
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
18,624
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
18,624
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
18,624
in stock
|
Buy Now | |
Farnell
from US$0.32
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now |
Cable Clamp Material | Polypropylene |
---|---|
Number of Positions | 8 |
UL Flammability Rating | UL 94V-0 |
Comment | For 8 position receptacle housing. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Color | Clear |
Accessory Type | Cable Clamp |
Operating Temperature Range | -22 – 221°F, -55 – 105°C |
Dynamic 3100 Clamp Cable 8P |Amp Te Connectivity 1827150-1 | Newark Electronics |
TE Connectivity DYNAMIC 3100 CLAMP CABLE 8P Headers & Wi | Distrelec |
CABLE CLAMP, 8POS, PP, CLEAR | Farnell |
Clamp Polypropylene Clear Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1827150-1?
Additional datasheets, footprints and schematics for 1827150-1 are listed on our Part Details page. You can also find images and similar parts to 1827150-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827150-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827150-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827150-1 fall under?
The 1827150-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1827150-1 when available in the Rectangular Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827150-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827150-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827150-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1827150-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827150-1 often in real-time on the comparison pages.
What if I can't find stock of 1827150-1?
You can fill out our help required form which you can use to request a quote for 1827150-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.