Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Matte |
Stacked | No |
Number of Positions | 19 |
Number of Ports | 1 |
Preloaded | Yes |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Tail Length | .051in, 1.8mm, .069in, 1.3mm |
PCB Thickness (Min) | .063in, 1.6mm |
Centerline (Pitch) | .039in, 1mm |
Housing Color | Black |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Straight Leg |
Mounting Location | Top |
PCB Mounting Style | Surface Mount |
Locating Posts | Without |
Circuit Application | Signal |
Assembly Process Feature | Tape |
Packaging Method | Tape & Reel |
Size | Standard |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Orientation | Right Angle |
Termination Method | Solder |
Contact Termination Type | Surface Mount |
Operating Temperature Range | -25 – 70°C, -13 – 158°F |
Löttemperatur (max.) | 240°C |
Soldering Temperature (Max) | 240°C |
Mating Cycles (Max) | 10000 |
Std Hdmi, Ra, Smt |Te Connectivity 1827059-1 | Newark Electronics |
EMBOSS PACKAGE HDMI CONN SMT NO-FLANGE T | Avnet America |
STD HDMI, RA, SMT | Farnell |
Where can I find additional details, specifications and documents for a 1827059-1?
Additional datasheets, footprints and schematics for 1827059-1 are listed on our Part Details page. You can also find images and similar parts to 1827059-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827059-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827059-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827059-1 fall under?
The 1827059-1 is listed under Connectors > Audio & Video Connectors > HDMI Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827059-1 when available in the HDMI Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827059-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827059-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827059-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1827059-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827059-1 often in real-time on the comparison pages.
What if I can't find stock of 1827059-1?
You can fill out our help required form which you can use to request a quote for 1827059-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.