Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.07
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$2.40
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
350
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
TE Store
from US$2.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 20 |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Mating Post Length | .315in, 8mm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 2µm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 400 |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
2X10 P Modu Ii Brk Awy Hdr, Tin, B8 |Amp Te Connectivity 1-826944-0 | Newark Electronics |
2X10 P MODU II BRK AWY HDR TIN B8 | Rapid Electronics |
TE Connectivity 2X10 P MODU II BRK AWY HDR TIN B8 Headers & Wire Housings 2X10 P MODU II BRK AWY HDR TIN B8 | Distrelec |
Conn Unshrouded Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Special Order: 2X10 P MODU II BRK AWY HDR, TIN, B8 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 1-826944-0 | Internal Number: 1-826944-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-826944-0?
Additional datasheets, footprints and schematics for 1-826944-0 are listed on our Part Details page. You can also find images and similar parts to 1-826944-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-826944-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-826944-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-826944-0 fall under?
The 1-826944-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-826944-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-826944-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-826944-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-826944-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-826944-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-826944-0 often in real-time on the comparison pages.
What if I can't find stock of 1-826944-0?
You can fill out our help required form which you can use to request a quote for 1-826944-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.