Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Post Size | .024in, .63mm |
---|---|
Connector Profile | Standard |
Number of Positions | 11 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Mating Post Length | 8mm, .315in |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Where can I find additional details, specifications and documents for a 1-826654-1?
Additional datasheets, footprints and schematics for 1-826654-1 are listed on our Part Details page. You can also find images and similar parts to 1-826654-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-826654-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-826654-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-826654-1 fall under?
The 1-826654-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-826654-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-826654-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-826654-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-826654-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-826654-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-826654-1 often in real-time on the comparison pages.
What if I can't find stock of 1-826654-1?
You can fill out our help required form which you can use to request a quote for 1-826654-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.