Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0182651-1,
CA2624-000 |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.31
|
6,197
in stock
|
Buy Now | |
TE Store
from US$6.19
|
6,210
in stock
|
Buy Now | |
Rapid Electronics
from US$4.89
|
1,670
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.17
|
1,432
in stock
|
Buy Now | |
TTI Europe
from US$3.18
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$4.22
|
780
in stock
|
Buy Now | |
Boersig
from US$3.70
|
757
in stock
|
Buy Now | |
element14
from US$4.07
|
708
in stock
|
Buy Now | |
Farnell
from US$3.66
|
708
in stock
|
Buy Now | |
Chip One Stop
from US$3.40
|
503
in stock
|
Buy Now | |
Future Electronics
from US$1.75
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$4.63
|
248
in stock
|
Buy Now | |
Conrad
from US$5.34
|
30
in stock
|
Buy Now | |
RS Americas
from US$3.54
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,400
in stock
|
Buy Now | |
Compona
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$3.22
|
-
|
Buy Now | |
Carlton-Bates
from US$3.41
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 4 |
Reverse Numbering | Without |
Number of Positions | 4 |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Shell Size | 11 |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
CSA Certified | Yes |
UL Rating | Recognized |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Housing |
Shell Type | All Plastic |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
CPC Plug Assy, 11-4, Rev Sex Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Cpc Emea | Part Number: 182651-1 | Internal Number: 182651-1 | Alias Number: AMPS-0-0182651-1 | TE Connectivity | TE Store |
4w pin contact cable mnt plug,13A,ser1 | RS |
Standard Circular Connector 11-4 PLUG | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
11-4 CPC PLUG RS | TTI Europe |
TE Connectivity Circular Plug Housing, Plug, 4 Contacts, Thermoplastic | Distrelec |
PLUG, FREE, PIN CONTACT, 4WAY | element14 |
4 Position 600 VDC Free Hanging (In-Line) Circular Connector Plug Housing | Future Electronics |
Circular Connector, Housing, Plug, 4 Position, Cable | Newark Electronics |
Circular connectors of the series CPC (Circular plastics Connector) are well-known in the entire industry and particularly used with rough environmental conditions. They are characterised by an excellent price-performance ratio. | Conrad |
4 Pole Free Hanging Connector Plug, 11 Shell Size | TE Connectivity 182651-1 | RS Americas |
Conn CPC PIN 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet Abacus |
Miniature Circular Connector, 4 pos., Pin Terminal, Size 11 Shell, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
For Use With | CPC Series Pin Contacts |
Gender | Plug |
Insert Arrangement | 11-4 |
Insulation Resistance | 5000Mohm |
No. of Positions | 4Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Shell Type | Solid Shell Straight Plug |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 182651-1?
Additional datasheets, footprints and schematics for 182651-1 are listed on our Part Details page. You can also find images and similar parts to 182651-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182651-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182651-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182651-1 fall under?
The 182651-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182651-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182651-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182651-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182651-1 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for 182651-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182651-1 often in real-time on the comparison pages.
What if I can't find stock of 182651-1?
You can fill out our help required form which you can use to request a quote for 182651-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.