Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.69
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$4.45
|
41,705
in stock
|
Buy Now | |
Chip One Stop
from US$4.18
|
36,578
in stock
|
Buy Now | |
RS
from US$7.80
|
22,550
in stock
|
Buy Now | |
element14
from US$5.84
|
17,723
in stock
|
Buy Now | |
Newark Electronics
from US$5.94
|
13,503
in stock
|
Buy Now | |
Farnell
from US$4.77
|
13,442
in stock
|
Buy Now | |
TTI Europe
from US$3.83
|
12,375
in stock
|
Buy Now | |
Boersig
from US$3.87
|
7,790
in stock
|
Buy Now | |
Distrelec
from US$5.90
|
460
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.63
|
429
in stock
|
Buy Now | |
TE Store
from US$9.11
|
384
in stock
|
Buy Now | |
RS Americas
from US$4.05
|
210
in stock
|
Buy Now | |
Conrad
from US$7.52
|
59
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$4.66
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 14 |
Number of Positions | 14 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 17 |
Body Orientation | Straight |
VDE Tested | No |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Product Type | Housing |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Standard Circular Connector 17-14 PLUG | Rapid Electronics |
14 way pin contact cbl mnt plug,13A,ser1 | RS |
CONN, CIRCULAR, PLUG, 14 WAY, 17-14 | element14 |
Circular Connector, Plug, Size 17, 14 Position, Free Hanging | Newark Electronics |
17-14 CPC PLUG RS | TTI Europe |
TE Connectivity Circular Plug Housing, Plug, 14 Contacts, Thermoplastic | Distrelec |
Plug | Transfer Multisort Elektronik |
AMP Series 14 Position Threaded Free Hanging Plug CPC Circular Connector | Future Electronics |
17-14 CPC PLUG RS Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 14 Sealable: No Housing 600 VDC Wire-to-Wire 14 | Cpc Emea | Part Number: 182649-1 | Internal Number: 182649-1 | TE Connectivity | TE Store |
Circular Connector Plug, 14 Position, 600VDC, Size 17, Straight, CPC Series | TE Connectivity 182649-1 | RS Americas |
Circular connectors of the series CPC (Circular plastics Connector) are well-known in the entire industry and particularly used with rough environmental conditions. They are characterised by an excellent price-performance ratio. | Conrad |
Conn Cable Mount Circular Housing Plug PIN 14 POS 17 Shell Size Thermoplastic Bag | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 14Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insert Arrangement | 17-14 |
Insulation Resistance | 5000Mohm |
No. of Positions | 14Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 182649-1?
Additional datasheets, footprints and schematics for 182649-1 are listed on our Part Details page. You can also find images and similar parts to 182649-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182649-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182649-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182649-1 fall under?
The 182649-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182649-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182649-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182649-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182649-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, element14 and Newark Electronics have stock available or on a lead time for 182649-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182649-1 often in real-time on the comparison pages.
What if I can't find stock of 182649-1?
You can fill out our help required form which you can use to request a quote for 182649-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.