Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0182647-1,
F51574-000 |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.13
|
2,282
in stock
|
Buy Now | |
Boersig
from US$3.39
|
6,180
in stock
|
Buy Now | |
Rapid Electronics
from US$3.70
|
4,770
in stock
|
Buy Now | |
element14
from US$4.07
|
4,723
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
4,581
in stock
|
Buy Now | |
Farnell
from US$3.62
|
4,550
in stock
|
Buy Now | |
Future Electronics
from US$1.67
|
3,727
in stock
|
Buy Now | |
TTI Europe
from US$2.86
|
2,800
in stock
|
Buy Now | |
Distrelec
from US$3.21
|
1,215
in stock
|
Buy Now | |
TE Store
from US$6.09
|
550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.18
|
422
in stock
|
Buy Now | |
Chip One Stop
from US$4.56
|
305
in stock
|
Buy Now | |
RS Americas
from US$2.97
|
21
in stock
|
Buy Now | |
Conrad
from US$7.03
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,900
in stock
|
Buy Now | |
Compona
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$3.18
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 4 |
Reverse Numbering | Without |
Number of Positions | 4 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Shell Size | 11 |
UL Rating | Recognized |
VDE Tested | No |
CSA Certified | Yes |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Housing |
Shell Type | All Plastic |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Standard Circular Connector 11-4 PLUG | Rapid Electronics |
CIRCULAR CONNECTOR, PLUG, 11-4, FREE | element14 |
Circular Connector, Plug, 11-4, Free Hanging | Newark Electronics |
4 Position 600 VDC Free Hanging Socket Type Circular Connector Plug Housing | Future Electronics |
4way skt contact cable mnt plug,13A,ser1 | RS |
TE Connectivity Plug, Socket, 4 Contacts, Thermoplastic | Distrelec |
11-4 CPC PLUG Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Cpc Emea | Part Number: 182647-1 | Internal Number: 182647-1 | Alias Number: AMP-0-0182647-1 | TE Connectivity | TE Store |
Plug | Transfer Multisort Elektronik |
Cable Mount Connector Plug 11 Shell Size Female Contacts 4 Pole | TE Connectivity 182647-1 | RS Americas |
Circular connectors of the series CPC (Circular plastics Connector) are well-known in the entire industry and particularly used with rough environmental conditions. | Conrad |
Conn CPC SKT 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insert Arrangement | 11-4 |
Insulation Resistance | 5000Mohm |
No. of Positions | 4Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 182647-1?
Additional datasheets, footprints and schematics for 182647-1 are listed on our Part Details page. You can also find images and similar parts to 182647-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182647-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182647-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182647-1 fall under?
The 182647-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182647-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182647-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182647-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182647-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for 182647-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182647-1 often in real-time on the comparison pages.
What if I can't find stock of 182647-1?
You can fill out our help required form which you can use to request a quote for 182647-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.