Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0182645-1,
188710-000 |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.07
|
975
in stock
|
Buy Now | |
Rapid Electronics
from US$5.68
|
5,002
in stock
|
Buy Now | |
element14
from US$3.87
|
2,903
in stock
|
Buy Now | |
Farnell
from US$4.60
|
2,534
in stock
|
Buy Now | |
Boersig
from US$4.31
|
1,897
in stock
|
Buy Now | |
TTI Europe
from US$3.29
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.04
|
902
in stock
|
Buy Now | |
Distrelec
from US$4.65
|
895
in stock
|
Buy Now | |
RS Americas
from US$3.44
|
471
in stock
|
Buy Now | |
TE Store
from US$10.13
|
143
in stock
|
Buy Now | |
Conrad
from US$7.03
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
17,500
in stock
|
Buy Now | |
Future Electronics
from US$4.42
|
-
|
Buy Now | |
Avnet America
from US$4.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Reverse Numbering | Without |
Number of Signal Positions | 9 |
Number of Positions | 9 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | Thermoplastic |
Shell Size | 13 |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention | With |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Product Type | Housing |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Standard Circular Connector 13-9 PLUG | Rapid Electronics |
PLUG, FREE, SOCKET CONTACT, 9WAY | element14 |
9way skt contact cable mnt plug,13A,ser1 | RS |
Plug | Transfer Multisort Elektronik |
TE Connectivity Plug, Socket, 9 Contacts, Thermoplastic | Distrelec |
Cable Mount Connector Socket 13Shell Size 9 Pole | TE Connectivity 182645-1 | RS Americas |
13-9 CPC PLUG Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 600 VDC Wire-to-Wire 9 | Cpc Emea | Part Number: 182645-1 | Internal Number: 182645-1 | Alias Number: 188710-000 | TE Connectivity | TE Store |
Circular connectors of the series CPC (Circular plastics Connector) are well-known in the entire industry and particularly used with rough environmental conditions. | Conrad |
Circular Connector, Plug, Size 13, 9 Position, Cable | Newark Electronics |
Conn CPC SKT 9 POS Crimp ST Cable Mount 9 Terminal 1 Port | Avnet Abacus |
9 Signal Straight Free Hanging CPC All Plastic Housing Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 9Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 13 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insert Arrangement | 13-19 |
Insulation Resistance | 5000Mohm |
No. of Positions | 9Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 182645-1?
Additional datasheets, footprints and schematics for 182645-1 are listed on our Part Details page. You can also find images and similar parts to 182645-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182645-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182645-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182645-1 fall under?
The 182645-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182645-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182645-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182645-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182645-1 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Boersig and TTI Europe have stock available or on a lead time for 182645-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182645-1 often in real-time on the comparison pages.
What if I can't find stock of 182645-1?
You can fill out our help required form which you can use to request a quote for 182645-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.