Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.28
|
504
in stock
|
Buy Now | |
Boersig
from US$3.07
|
4,252
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.23
|
1,947
in stock
|
Buy Now | |
TTI Europe
from US$3.54
|
1,700
in stock
|
Buy Now | |
TE Store
from US$7.22
|
603
in stock
|
Buy Now | |
Distrelec
from US$5.94
|
505
in stock
|
Buy Now | |
Newark Electronics
from US$5.29
|
89
in stock
|
Buy Now | |
Conrad
from US$5.34
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$4.81
|
16
in stock
|
Buy Now | |
RS Americas
from US$3.90
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$4.06
|
1
in stock
|
Buy Now | |
Farnell
from US$6.23
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,850
in stock
|
Buy Now | |
Future Electronics
from US$3.95
|
-
|
Buy Now | |
Avnet America
from US$3.69
|
-
|
Buy Now | |
element14
from US$3.80
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 14 |
Number of Signal Positions | 14 |
Reverse Numbering | Without |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Thermoplastic |
Shell Size | 17 |
Housing Color | Black |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
CSA Certified | Yes |
UL Rating | Recognized |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 25 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Shell Type | All Plastic |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Shielded | No |
Socket | Transfer Multisort Elektronik |
17-16 CPC SQ FLANGE RECPT RS | TTI Europe |
17-14 CPC SQ FLANGE RECPT RS Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 14 Sealable: No Housing 600 VDC Wire-to-Wire 14 | Cpc Emea | Part Number: 182641-1 | Internal Number: 182641-1 | TE Connectivity | TE Store |
TE Connectivity Female receptacle series CPC 14-pin, Socket, 14 Contacts, 600V | Distrelec |
Housing,rcpt,series 1,shell size 17, 14W | RS |
Circular Connector, Receptacle, 17-14, Panel | Newark Electronics |
Circular connectors of the series CPC (Circular plastics Connector) are well-known in the entire industry and particularly used with rough environmental conditions. | Conrad |
Housing, rcpt, series 1,shell size 17, 14W | TE Connectivity 182641-1 | RS Americas |
Standard Circular Connector 17-14 SQ FLNGE RECPT | Rapid Electronics |
CIRCULAR CONNECTOR, RCPT, 14POS | Farnell |
Conn Housing RCP 14 POS Crimp ST Cable Mount | Avnet Abacus |
CPC Series 1 Housing Receptacle 14 Position Size 17 Circular Plastic Connector | Future Electronics |
HOUSING, 14WAY, STRAIGHT | element14 |
Where can I find additional details, specifications and documents for a 182641-1?
Additional datasheets, footprints and schematics for 182641-1 are listed on our Part Details page. You can also find images and similar parts to 182641-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182641-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182641-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182641-1 fall under?
The 182641-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182641-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182641-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182641-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182641-1 have stock available?
Authorised distributors including Boersig, Transfer Multisort Elektronik, TTI Europe, TE Store and Distrelec have stock available or on a lead time for 182641-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182641-1 often in real-time on the comparison pages.
What if I can't find stock of 182641-1?
You can fill out our help required form which you can use to request a quote for 182641-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.