Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSMCDH |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
25,120
in stock
|
Buy Now | |
TE Store
from US$0.21
|
129,777
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
25,120
in stock
|
Buy Now | |
element14
from US$0.12
|
25,120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
15,029
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 160g, 5.648oz |
---|---|
Case Material | Nylon |
Bushing Style | Unthreaded |
Actuator Color | Blue |
Actuator Profile | Extended |
Actuator Material | Nylon |
Case Color | Black |
Cover Material | PET Film |
Tactile | Yes |
Operating Function | NO |
Support Bracket | Without |
Snap Action | Without |
ESD Grounding Terminal | Without |
Ganged | With |
Tactile Feel | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Actuators | 1 |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Button Width | .095in, 2.41mm |
Switch Height | .292in |
Actuator Length | 2.89mm, .114in |
Low Profile | With |
Process Sealed | No |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Product Type | Switch |
Leg Style | Kinked |
Illuminated | With |
Actuator Style | Square |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
FSMCDH=6.0mm Tact W/SQ Act. & High Temp Actuator Style: Square Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Square Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1825967-1 | Internal Number: 1825967-1 | Alias Number: FSMCDH | TE Connectivity | TE Store |
Tactile Sw, 0.05A, 24Vdc, 160Gf, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825967-1 | Newark Electronics |
TACTILE SW, 0.05A, 24VDC, 160GF, THT | element14 |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Switches 6MM HGH TMP W/SQ ACT TACT SWITCH | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 1.57N 6 x 6mm | Distrelec |
Tactile Switch SPST-NO Top Actuated Through Hole | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 1.57N Thru-Hole | Avnet America |
Switch, Fsmcdh=6.0Mm Tact W/Sq Act. & High Temp | TE Connectivity 1825967-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1825967-1?
Additional datasheets, footprints and schematics for 1825967-1 are listed on our Part Details page. You can also find images and similar parts to 1825967-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825967-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825967-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825967-1 fall under?
The 1825967-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825967-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825967-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825967-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825967-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1825967-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825967-1 often in real-time on the comparison pages.
What if I can't find stock of 1825967-1?
You can fill out our help required form which you can use to request a quote for 1825967-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.