Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM2JH |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
210
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
48,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
39,699
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
39,699
in stock
|
Buy Now | |
Farnell
from US$0.10
|
32,250
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
30,525
in stock
|
Buy Now | |
TE Store
from US$0.15
|
21,799
in stock
|
Buy Now | |
Conrad
from US$0.15
|
3,431
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,589
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
1,186
in stock
|
Buy Now | |
Boersig
from US$0.06
|
48
in stock
|
Buy Now | |
Avnet Abacus
-
|
86,250
in stock
|
Buy Now | |
Avnet America
-
|
29,203
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Force | 160g, 5.648oz |
Actuator Profile | Extended |
Case Material | Nylon |
Actuator Material | PBT |
Bushing Style | Unthreaded |
Case Color | Black |
Cover Material | PET Film |
Support Bracket | Without |
Snap Action | Without |
ESD Grounding Terminal | Without |
Ganged | With |
Tactile Feel | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | NO |
Tactile | Yes |
Number of Actuators | 1 |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Switch Height | .169in |
Actuator Length | .028in, .7mm |
Button Width | .138in, 3.5mm |
Low Profile | With |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Actuator Style | Round |
Leg Style | Kinked |
Dust Proof | No |
Product Type | Switch |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
TE Connectivity 1825910-2 Tactile Switch FSM 6 x 6 FSM1LP Black | Rapid Electronics |
TACTILE SWITCH, SPST, 0.05A, 24V, TH | Farnell |
50 mA SPST Round Actuator 160 Gram Force Tactile Pushbutton Switch | Future Electronics |
FSM2JH=6MM TACT SWITCH, HIGH TEMP Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1825910-2 | Internal Number: 1825910-2 | Alias Number: FSM2JH | TE Connectivity | TE Store |
Actuating force: 1.6 N | Conrad |
Microswitch TACT | Transfer Multisort Elektronik |
TE Connectivity Tactile Switch 50 mA 24 VDC Momentary Function 1NO 1.57N Through Hole FSM | Distrelec |
6x6mm tactile switch,4.3mm H 1.6N | RS |
Switch Tactile OFF (ON) Round Button PC Pins 0.05A 24VDC 100000Cycle 1.56N Thru-Hole | Avnet Abacus |
Tactile Switch, Spst, 0.05A, 24V, Tht | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL791 | TE Connectivity 1825910-2 | RS Americas |
TACTILE SWITCH, SPST, 0.05A, 24V, THT | element14 |
Tactile Switches SWITCH TACTILE | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1825910-2?
Additional datasheets, footprints and schematics for 1825910-2 are listed on our Part Details page. You can also find images and similar parts to 1825910-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825910-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825910-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825910-2 fall under?
The 1825910-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825910-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825910-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825910-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825910-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 1825910-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825910-2 often in real-time on the comparison pages.
What if I can't find stock of 1825910-2?
You can fill out our help required form which you can use to request a quote for 1825910-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.