Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM2JAH |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
60,986
in stock
|
Buy Now | |
element14
from US$0.15
|
60,986
in stock
|
Buy Now | |
Farnell
from US$0.09
|
60,986
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
27,717
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
4,765
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
220
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | PBT |
---|---|
Cover Material | PET Film |
Actuator Profile | Extended |
Actuator Force | 260g, 9.178oz |
Case Material | Nylon |
Case Color | Black |
Actuator Color | Red |
Bushing Style | Unthreaded |
Tactile Feel | With |
Operating Function | NO |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Copper Alloy |
Actuator Length | .028in, .7mm |
Button Width | 3.5mm, .138in |
Switch Height | .169in |
Low Profile | With |
Process Sealed | No |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Actuator Style | Round |
Dust Proof | No |
Leg Style | Kinked |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
Tactile Switch, Spst, 0.05A, 24V, Thd Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825910-3 | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 24V, THD | element14 |
FSM2JAH=6MM TACT SWITCH HIGH TEMP | Rapid Electronics |
Switch, Fsm2Jah=6Mm Tact Switch, High Temp | TE Connectivity 1825910-3 | RS Americas |
FSM2JAH=6MM TACT SWITCH, HIGH TEMP Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1825910-3 | Internal Number: 1825910-3 | Alias Number: FSM2JAH | TE Connectivity | TE Store |
6x6mm tactile switch,4.3mm H 2.6N | RS |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 2.55N Thru-Hole Loose Piece | Avnet America |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 1825910-3?
Additional datasheets, footprints and schematics for 1825910-3 are listed on our Part Details page. You can also find images and similar parts to 1825910-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825910-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825910-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825910-3 fall under?
The 1825910-3 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825910-3 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825910-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825910-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825910-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for 1825910-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825910-3 often in real-time on the comparison pages.
What if I can't find stock of 1825910-3?
You can fill out our help required form which you can use to request a quote for 1825910-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.