Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM2JLH |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
22,500
in stock
|
Buy Now | |
element14
from US$0.08
|
22,500
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 100g, 3.53oz |
---|---|
Cover Material | PET Film |
Actuator Profile | Extended |
Actuator Color | Brown |
Case Color | Black |
Bushing Style | Unthreaded |
Case Material | Nylon |
Actuator Material | PBT |
Tactile Feel | With |
Operating Function | NO |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | 50mA |
Switch Height | .169in |
Actuator Length | .028in, .7mm |
Button Width | .13in, .138in, 3.5mm |
Process Sealed | No |
Low Profile | With |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Actuator Style | Round |
Dust Proof | No |
Leg Style | Kinked |
Product Type | Switch |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
Tactile Switch, 0.05A, 24Vdc, 100Gf, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825910-1 | Newark Electronics |
TACTILE SWITCH, 0.05A, 24VDC, 100GF, THT | element14 |
Tactile Switch SPST-NO Top Actuated Through Hole | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 0.98N Thru-Hole Loose Piece | Avnet America |
Switch, Fsm2Jlh=6Mm Tact Switch, High Temp | TE Connectivity 1825910-1 | RS Americas |
Special Order: FSM2JLH=6MM TACT SWITCH, HIGH TEMP Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1825910-1 | Internal Number: 1825910-1 | Alias Number: FSM2JLH | TE Connectivity | TE Store |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 1825910-1?
Additional datasheets, footprints and schematics for 1825910-1 are listed on our Part Details page. You can also find images and similar parts to 1825910-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825910-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825910-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825910-1 fall under?
The 1825910-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825910-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825910-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825910-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825910-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1825910-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825910-1 often in real-time on the comparison pages.
What if I can't find stock of 1825910-1?
You can fill out our help required form which you can use to request a quote for 1825910-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.