Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
7,176
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
7,176
in stock
|
Buy Now | |
TE Store
from US$0.64
|
4,646
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,246
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Farnell
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PBT |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Retention Accessory Type | Locking Latch |
Headers&Wire Housings EJECTOR LATCH | Rapid Electronics |
AMPMODU MOD IV LATCH for AMPLA Connector Hardware Accessory Type: Latch Primary Product Color: Black Primary Product Material: Thermoplastic Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Latch Black | Connector Hardware | Part Number: 1825851-1 | Internal Number: 1825851-1 | Thermoplastic | TE Connectivity | TE Store |
Ampmodumodivlatchforamplatchhdrs Rohs Compliant: Yes |Te Connectivity 1825851-1 | Newark Electronics |
AMPMODU Mod IV locking latch | RS |
Connector Accessories Ejector Headr Locking Latch Polybutylene Terephthalate Black | Avnet America |
AMPMODU MOD IV LATCH for AMPLA | TE Connectivity 1825851-1 | RS Americas |
AMPMODU MOD IV LATCH FOR AMPL | TTI Europe |
Where can I find additional details, specifications and documents for a 1825851-1?
Additional datasheets, footprints and schematics for 1825851-1 are listed on our Part Details page. You can also find images and similar parts to 1825851-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825851-1 fall under?
The 1825851-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1825851-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825851-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825851-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825851-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and RS have stock available or on a lead time for 1825851-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825851-1 often in real-time on the comparison pages.
What if I can't find stock of 1825851-1?
You can fill out our help required form which you can use to request a quote for 1825851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.