Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BPM1532004 |
Prices starting from US$5.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.88
|
No stock
|
Buy Now | |
TE Store
from US$12.07
|
4,173
in stock
|
Buy Now | |
Chip One Stop
from US$7.15
|
73
in stock
|
Buy Now | |
Future Electronics
from US$6.97
|
-
|
Buy Now | |
Avnet America
from US$6.17
|
-
|
Buy Now | |
RS Americas
from US$9.53
|
-
|
Buy Now | |
Boersig
from US$6.56
|
-
|
Buy Now | |
Sager
from US$6.53
|
-
|
Buy Now |
Cap Color | Black |
---|---|
Seal Type | Boot |
Seal Color | Black |
Tactile | No |
Cap Diameter | .75in |
Cap Height | .25in, 6.35mm |
Process Sealed | No |
Screw & Hole Thread Size | 15/32 – 32 |
For Use With | Pushbutton Switch |
Comment | For use with MPA series switches utilizing the 1/4-40 threaded bushing. |
Packaging Method | Loose Piece |
Illuminated | No |
Product Type | Accessory |
Style | Round |
Accessory Type | Seal Adapter |
Oil-Tight | No |
BPM1532004=Boot, Pushbutton Switch Accessory Type: Seal Adapter Product Shape: Round Primary Product Color: Black Seal Adapter Round Black | Switch Seal & Accessories | Part Number: 1825618-1 | Internal Number: 1825618-1 | Alias Number: BPM1532004 | TE Connectivity | TE Store |
For Use With:Tyco Bpm Series Pushbutton Switches | Newark Electronics |
Black Pushbutton Switch Seal Adaptor Accessory | Future Electronics |
Switch Access Push Button Switch Seal Adapter Loose Piece | Avnet America |
BPM Boot pushbutton Alcoswitch | TE Connectivity 1825618-1 | RS Americas |
Switch Actuators BK SEAL ADAPTOR PUSH BUTTON | Sager |
Where can I find additional details, specifications and documents for a 1825618-1?
Additional datasheets, footprints and schematics for 1825618-1 are listed on our Part Details page. You can also find images and similar parts to 1825618-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825618-1 fall under?
The 1825618-1 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1825618-1 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825618-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825618-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825618-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1825618-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825618-1 often in real-time on the comparison pages.
What if I can't find stock of 1825618-1?
You can fill out our help required form which you can use to request a quote for 1825618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.