Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BPA1440004 |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.21
|
No stock
|
Buy Now | |
TE Store
from US$8.35
|
2,299
in stock
|
Buy Now | |
Sager
from US$4.47
|
929
in stock
|
Buy Now | |
Chip One Stop
from US$6.51
|
2
in stock
|
Buy Now | |
Future Electronics
from US$4.34
|
-
|
Buy Now | |
Avnet America
from US$4.27
|
-
|
Buy Now | |
RS Americas
from US$5.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Boot Color | Black |
---|---|
Seal Type | Boot |
Finish | Black |
Color | Black |
Tactile | No |
Process Sealed | No |
Screw & Hole Thread Size | 1/4 – 40 UNS-2B |
For Use With | Pushbutton Switch |
Packaging Method | Bag/Box |
Illuminated | No |
Accessory Type | Pushbutton Switch Boot Seal |
Product Type | Accessory |
Oil-Tight | No |
BPA1440004=Boot,Pushbutton Switch Accessory Type: Pushbutton Switch Boot Seal Product Shape: Round Primary Product Color: Black Pushbutton Switch Boot Seal Round Black | Switch Seal & Accessories | Part Number: 1825604-1 | Internal Number: 1825604-1 | Alias Number: BPA1440004 | TE Connectivity | TE Store |
Switch Hardware BK 1/4-40 BOOT SEAL MINI PUSH BUTTON | Sager |
Black Round Button Boot Seal Miniature Pushbutton | Future Electronics |
Switch Access Push Button Switch Boot Seal | Avnet America |
Switch, Bpa1440004=Boot, Pushbutton | TE Connectivity 1825604-1 | RS Americas |
BPA1440004=BOOT,PUSHBUTTON | Farnell |
Where can I find additional details, specifications and documents for a 1825604-1?
Additional datasheets, footprints and schematics for 1825604-1 are listed on our Part Details page. You can also find images and similar parts to 1825604-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825604-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825604-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825604-1 fall under?
The 1825604-1 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1825604-1 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825604-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825604-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825604-1 have stock available?
Authorised distributors including TE Store, Sager, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1825604-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825604-1 often in real-time on the comparison pages.
What if I can't find stock of 1825604-1?
You can fill out our help required form which you can use to request a quote for 1825604-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.