Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BPT1532004 |
Cap Color | Black |
---|---|
Seal Type | Panel |
Finish | Bright Nickel |
Seal Color | Black |
Tactile | No |
Cap Diameter | .75in |
Cap Height | .25in, 6.35mm |
Process Sealed | No |
Screw & Hole Thread Size | 1/4 – 40, 15/32 – 32 |
For Use With | Pushbutton Switch |
Comment | For use with all TPF switches utilizing the 1/4-40 threaded bushing. |
Packaging Method | Loose Piece |
Accessory Type | Seal Adapter |
Product Type | Accessory |
Style | Round |
Illuminated | No |
Oil-Tight | No |
Switch, Bpt1532004=Boot, Pushbutton | TE Connectivity 1825599-3 | RS Americas |
Switch Access Push Button Switch Seal Adapter Loose Piece | Avnet America |
Switch Hardware BLK SEAL ADPT 1/4-40 | Sager |
Where can I find additional details, specifications and documents for a 1825599-3?
Additional datasheets, footprints and schematics for 1825599-3 are listed on our Part Details page. You can also find images and similar parts to 1825599-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825599-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825599-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825599-3 fall under?
The 1825599-3 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1825599-3 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825599-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825599-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825599-3 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 1825599-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825599-3 often in real-time on the comparison pages.
What if I can't find stock of 1825599-3?
You can fill out our help required form which you can use to request a quote for 1825599-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.