Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1825537-1 |
Number of Switches | 12 |
---|---|
Number of Positions | 12 |
Contact Base Material | Brass |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Voltage Rating | 20VAC, 20VDC |
Housing Material | Epoxy |
Mounting Type | Printed Circuit Board |
Mounting Angle | Straight |
Comment | Continuous Rotation, Process Sealed - Splash proof |
Removable Tape Seal | Without |
Illuminated | No |
Sealed | No |
Switch Style | Rotary |
Switch Type | Rotary |
Product Type | Switch |
Actuator Style | Long Thin Knob |
Code Type | Single Pole |
Angle of Throw | 30 |
Oil-Tight | No |
Rotary Sw, 1 Pole, 12Pos, 0.4Va, 20V/Tht Rohs Compliant: No |Alcoswitch Te Connectivity 1825537-1 | Newark Electronics |
SMD Crystal Oscillator 310MHz 2.5V 6-Pin SMD Tray | Avnet America |
Circular Connector, MRJE11204 | TE Connectivity 1825537-1 | RS Americas |
Rotary Switches MRJE11204 | Sager |
Where can I find additional details, specifications and documents for a 1825537-1?
Additional datasheets, footprints and schematics for 1825537-1 are listed on our Part Details page. You can also find images and similar parts to 1825537-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825537-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825537-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825537-1 fall under?
The 1825537-1 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825537-1 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825537-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825537-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825537-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 1825537-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825537-1 often in real-time on the comparison pages.
What if I can't find stock of 1825537-1?
You can fill out our help required form which you can use to request a quote for 1825537-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.