Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1825535-3 |
Prices starting from US$15.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$30.50
|
803
in stock
|
Buy Now | |
Rapid Electronics
from US$19.34
|
803
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
803
in stock
|
Buy Now | |
Newark Electronics
from US$22.27
|
801
in stock
|
Buy Now | |
Farnell
from US$20.95
|
644
in stock
|
Buy Now | |
Avnet America
from US$15.97
|
-
|
Buy Now | |
RS Americas
from US$20.34
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Number of Switches | 12 |
---|---|
Number of Positions | 12 |
Contact Base Material | Brass |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Voltage Rating | 20VAC, 20VDC |
Housing Material | Epoxy |
Mounting Angle | Straight |
Mounting Type | Printed Circuit Board |
Comment | Adjustable |
Packaging Method | Box & Carton |
Actuator Style | Long Thin Knob |
Angle of Throw | 30 |
Code Type | 3 Poles |
Product Type | Switch |
Illuminated | No |
Sealed | No |
Switch Style | Rotary |
Switch Type | Rotary |
Removable Tape Seal | Without |
Oil-Tight | No |
Rotary Switches MRJ3404 | Rapid Electronics |
TE Connectivity MRJ3404 Rotary Switch 4 Positions 3P4T L | Distrelec |
Mrj3404 |Amp Te Connectivity 1825535-3 | Newark Electronics |
ROTARY SWITCH, 3 POLE, 0.4VA, 20V | Farnell |
Switch Rotary 3P12T 12 Long Thin Knob PC Pins 20VAC 20VDC 0.4VA | Avnet America |
Circular Connector, MRJ3404 | TE Connectivity 1825535-3 | RS Americas |
Rotary Switches 3POLE 12POS ROTARY SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825535-3?
Additional datasheets, footprints and schematics for 1825535-3 are listed on our Part Details page. You can also find images and similar parts to 1825535-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825535-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825535-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825535-3 fall under?
The 1825535-3 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825535-3 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825535-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825535-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825535-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 1825535-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825535-3 often in real-time on the comparison pages.
What if I can't find stock of 1825535-3?
You can fill out our help required form which you can use to request a quote for 1825535-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.