Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1825516-3 |
Prices starting from US$4.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.96
|
134
in stock
|
Buy Now | |
element14
from US$6.47
|
134
in stock
|
Buy Now | |
Farnell
from US$7.37
|
134
in stock
|
Buy Now | |
Sager
from US$5.03
|
80
in stock
|
Buy Now | |
Avnet America
from US$4.61
|
-
|
Buy Now | |
RS Americas
from US$7.28
|
-
|
Buy Now | |
Carlton-Bates
from US$5.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Case Material | Phenol Resin |
---|---|
Bushing Style | Threaded |
Actuator Color | Black |
Actuator Profile | Extended |
Bushing Thread Size | 1/4-40 |
Actuator Material | Thermoplastic |
Ganged | No |
Tactile | No |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | NO, Momentary |
Panel Cutout Size | .253in |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Contact Base Material | Copper Alloy |
Contact Current Rating | 3A |
Switch Contact Plating Material | Silver |
Bushing Length | .235in, 5.97mm |
Actuator Length | 2.5mm, .098in |
Button Width | .157in, 3.98mm |
Voltage Rating | 125VAC |
Low Profile | No |
Process Sealed | No |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Mounting Type | Panel |
Mounting Angle | Vertical |
Packaging Method | Bulk |
Illuminated | No |
Dust Proof | No |
Actuator Style | Round |
Product Type | Switch |
Switch Type | Pushbutton |
Termination Type | Wire Lugs |
Temperature Rating | Standard |
Pushbutton Switch, Spst, 3A, Solder Lug | Newark Electronics |
PUSHBUTTON SWITCH, SPST, 3A, SOLDER LUG | element14 |
Pushbutton Switches SPST-NO BLK ACT PNL | Sager |
Switch Push Button N.O. SPST Round Plunger 3A 125VAC 5VDC Momentary Contact Wire Lug Panel Mount Loose Piece | Avnet America |
Alcoswitch MSP3, Push Button Switch, Switch, Single Actuator, Extended Actuator | TE Connectivity 1825516-3 | RS Americas |
Switch, Non-Lighted Pushbutton | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1825516-3?
Additional datasheets, footprints and schematics for 1825516-3 are listed on our Part Details page. You can also find images and similar parts to 1825516-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825516-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825516-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825516-3 fall under?
The 1825516-3 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825516-3 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825516-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825516-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825516-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Avnet America have stock available or on a lead time for 1825516-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825516-3 often in real-time on the comparison pages.
What if I can't find stock of 1825516-3?
You can fill out our help required form which you can use to request a quote for 1825516-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.