Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.89
|
2,900
in stock
|
Buy Now | |
Rapid Electronics
from US$2.26
|
2,900
in stock
|
Buy Now | |
Chip One Stop
from US$2.22
|
2,900
in stock
|
Buy Now | |
Farnell
from US$3.58
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.21
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now | |
TE Store
from US$6.33
|
-
|
Buy Now |
PCB Mount Orientation | Vertical, Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin-Lead, Tin |
Contact Shape & Form | Square |
コネクタの高さ | 13.59mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 17.18mm, .7in, .69in, 17.78mm |
Connector Height | 13.59mm, .53in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Reel |
Packaging Quantity | 100 |
Packaging Method | Reel |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 06 MTE VERT SMT HDR | Rapid Electronics |
TE Connectivity 06 MTE VERT SMT HDR Lead-Free Headers & Wire Housings 06 MTE VERT SMT HDR Lead-Free | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
06 Mte Vert Smt Hdr, Lead-Free |Te Connectivity 1825514-4 | Newark Electronics |
Connector, AMPMODU, 06 Mte Vert Smt Hdr, Lead-Free | TE Connectivity 1825514-4 | RS Americas |
Special Order: 06 MTE VERT SMT HDR, Lead-Free PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 1825514-4 | Internal Number: 1825514-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1825514-4?
Additional datasheets, footprints and schematics for 1825514-4 are listed on our Part Details page. You can also find images and similar parts to 1825514-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825514-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825514-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825514-4 fall under?
The 1825514-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1825514-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825514-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825514-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825514-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1825514-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825514-4 often in real-time on the comparison pages.
What if I can't find stock of 1825514-4?
You can fill out our help required form which you can use to request a quote for 1825514-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.