Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.43
|
8,469
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
8,469
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
8,469
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
8,469
in stock
|
Buy Now | |
Farnell
from US$1.00
|
6,800
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.38
|
-
|
Buy Now |
Switch Operation | Latching |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 100mA |
Switch Terminals | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pushbutton Switches Pushbttn Latch Mech Wd |Amp Te Connectivity 1825491-3 | Newark Electronics |
Pushbutton Switches PUSHBTTN LATCH MECH WD | Rapid Electronics |
TE Connectivity PUSHBUTTON LATCHING MECH. WD Pushbutton | Distrelec |
PUSH BUTTON SWITCH, SPDT, 0.1A, 30VDC | Farnell |
PUSHBUTTON LATCHING MECH. WD | Future Electronics |
Switch Push Button DPDT Square Plunger Latching | Avnet America |
Switch, Pushbutton Latching Mech. Wd | TE Connectivity 1825491-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1825491-3 .?
Additional datasheets, footprints and schematics for 1825491-3 . are listed on our Part Details page. You can also find images and similar parts to 1825491-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825491-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825491-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825491-3 . fall under?
The 1825491-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1825491-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825491-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1825491-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825491-3 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825491-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825491-3 . often in real-time on the comparison pages.
What if I can't find stock of 1825491-3 .?
You can fill out our help required form which you can use to request a quote for 1825491-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.