Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7360K8 |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Bushing Thread Size | 15/32-32 |
Bushing Style | Threaded |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Operating Function | On Off On |
Contact Current Rating | 20A |
Toggle Length | 6.6mm, .26in |
Voltage Rating | 20 VDC |
Process Sealed | No |
Mounting Type | Panel |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Baton Standard |
Sealed | Yes |
Toggle Actuation | Vertical |
Termination Type | Screws |
7360K8 MODIFIED SHELF ITEM ONL Configuration (Pole-Throw): Double Pole - Single Throw Bushing Thread Size: 15/32-32 Process Sealed: No Toggle Style: Baton Standard Operating Function: On Off On Double Pole - Single Throw 15/32-32 Baton Standard | Toggle Switch | Part Number: 1825476-1 | Internal Number: 1825476-1 | Alias Number: 7360K8 | TE Connectivity | TE Store |
7360K8 Modified Shelf Item Onl |Te Connectivity 1825476-1 | Newark Electronics |
Switch, 7360K8 Modified Shelf Item Onl | TE Connectivity 1825476-1 | RS Americas |
Toggle Switches DPST 20A 125V | Sager |
Where can I find additional details, specifications and documents for a 1825476-1?
Additional datasheets, footprints and schematics for 1825476-1 are listed on our Part Details page. You can also find images and similar parts to 1825476-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825476-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825476-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825476-1 fall under?
The 1825476-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825476-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825476-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825476-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825476-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1825476-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825476-1 often in real-time on the comparison pages.
What if I can't find stock of 1825476-1?
You can fill out our help required form which you can use to request a quote for 1825476-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.