Status: | Unknown |
---|---|
Series: | RRD Series |
RoHS: | Unknown |
Prices starting from US$9.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.04
|
841
in stock
|
Buy Now | |
Newark Electronics
from US$12.97
|
841
in stock
|
Buy Now | |
Rapid Electronics
from US$9.89
|
841
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
841
in stock
|
Buy Now | |
Farnell
from US$21.70
|
675
in stock
|
Buy Now | |
Avnet America
from US$10.16
|
-
|
Buy Now | |
RS Americas
from US$12.02
|
-
|
Buy Now | |
Sager
from US$10.75
|
-
|
Buy Now |
Product Range | RRD Series |
---|---|
Switch Mounting | SMD |
No. of Switch Positions | 10 Position |
Switching Voltage | 20V |
Output Code | BCD |
Switching Current | - |
Switch Construction | Unsealed |
Actuator Level | Flushed |
SVHC | No SVHC (27-Jun-2018) |
Dip Switches/Sip Switches Res Rotary Dip 10K |Amp Te Connectivity 1825444-1 | Newark Electronics |
DIP Switches/SIP Switches RES ROTARY DIP 10K | Rapid Electronics |
TE Connectivity RRD1010K04 RES ROTARY DIP 10K Rotary Swi | Distrelec |
ROTARY CODED SW, BCD, 10POS, 20VDC | Farnell |
Switch, Rrd1010K04=Res Rotary DIP 10K | TE Connectivity 1825444-1 | RS Americas |
Rotary Switches RRD1010K04=RES ROTARY DIP 10K | Sager |
Where can I find additional details, specifications and documents for a 1825444-1 .?
Additional datasheets, footprints and schematics for 1825444-1 . are listed on our Part Details page. You can also find images and similar parts to 1825444-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825444-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825444-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825444-1 . fall under?
The 1825444-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1825444-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825444-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1825444-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825444-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825444-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825444-1 . often in real-time on the comparison pages.
What if I can't find stock of 1825444-1 .?
You can fill out our help required form which you can use to request a quote for 1825444-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.