Status: | Unknown |
---|---|
Series: | MHS Series |
RoHS: | Unknown |
Contact Configuration | DP3T |
---|---|
Switch Operation | On-On-On |
Switch Mounting | Through Hole |
Product Range | MHS Series |
Contact Current Max | 20mA |
Contact Voltage AC Max | 20V |
Contact Voltage DC Max | 20V |
Orientation | Vertical |
SVHC | No SVHC (27-Jun-2018) |
Mhs233G04=Dp3T Sl Sw Vert Au |Amp Te Connectivity 1825289-9 | Newark Electronics |
Switch, Mhs233G04=Dp3T Sl Sw Vert Au | TE Connectivity 1825289-9 | RS Americas |
Switch Slide DP3T Top Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1825289-9 .?
Additional datasheets, footprints and schematics for 1825289-9 . are listed on our Part Details page. You can also find images and similar parts to 1825289-9 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825289-9 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825289-9 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825289-9 . fall under?
The 1825289-9 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1825289-9 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825289-9 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1825289-9 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825289-9 . have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 1825289-9 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825289-9 . often in real-time on the comparison pages.
What if I can't find stock of 1825289-9 .?
You can fill out our help required form which you can use to request a quote for 1825289-9 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.