Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSH23304 |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
No stock
|
Buy Now | |
TE Store
from US$3.22
|
1,194
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
-
|
Buy Now | |
Future Electronics
from US$1.47
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$2.28
|
-
|
Buy Now | |
TTI Europe
from US$1.12
|
-
|
Buy Now | |
Sager
from US$1.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Travel | 2mm, .079in |
Actuator Material | Thermoplastic |
Number of Positions | 3 |
Number of Actuators | Single |
Configuration (Pole-Throw) | Double Pole - Three Throw |
Terminals Connected | 1-2, 5-6 |
Operating Function | On On On |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Width | .2441in, 6.2mm |
Length | .5906in, 15mm |
Actuator Length | 4.5mm, .18in |
PCB Tail Length | 3.51mm, .138in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
PCB Mount Retention Type | Guide Post |
PCB Mount Retention | With |
Packaging Method | Tray |
Actuator Style | Lever |
Threaded Case | Without |
Switch Type | Slide |
Switch Style | Low Profile |
Grade | Instrumentation |
Product Type | Switch |
Terminal Configuration | Standard |
Termination Type | PC |
MHS23304=DP3T SL SW VERT AG Configuration (Pole-Throw): Double Pole - Three Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 3 Double Pole - Three Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825289-8 | Internal Number: 1825289-8 | Alias Number: MSH23304 | TE Connectivity | TE Store |
Slide Sw Dp3T 3P On-On-On Top T/H Slide Switch |Amp Te Connectivity 1825289-8 | Newark Electronics |
DP3T SL SW VERT AG | Future Electronics |
Switch Slide ON ON ON DP3T Extended Top Slide 0.3A 125VAC PC Pins Bracket Mount/Through Hole Tray | Avnet America |
Switch, Mhs23304=Dp3T Sl Sw Vert Ag | TE Connectivity 1825289-8 | RS Americas |
SLIDE SW DP3T | TTI Europe |
Slide Switches SWITCH SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825289-8?
Additional datasheets, footprints and schematics for 1825289-8 are listed on our Part Details page. You can also find images and similar parts to 1825289-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825289-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825289-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825289-8 fall under?
The 1825289-8 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825289-8 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825289-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825289-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825289-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1825289-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825289-8 often in real-time on the comparison pages.
What if I can't find stock of 1825289-8?
You can fill out our help required form which you can use to request a quote for 1825289-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.