Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSH222G04 |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.43
|
1,505
in stock
|
Buy Now | |
Newark Electronics
from US$8.09
|
1,505
in stock
|
Buy Now | |
Rapid Electronics
from US$2.85
|
1,505
in stock
|
Buy Now | |
Chip One Stop
from US$3.49
|
1,505
in stock
|
Buy Now | |
Farnell
from US$7.68
|
1,225
in stock
|
Buy Now | |
TE Store
from US$7.31
|
322
in stock
|
Buy Now | |
Avnet America
from US$2.88
|
-
|
Buy Now | |
RS Americas
from US$7.65
|
-
|
Buy Now | |
Sager
from US$2.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | Thermoplastic |
---|---|
Actuator Color | Black |
Actuator Travel | 4mm, .158in |
Operating Function | On None On |
Number of Positions | 2 |
Terminals Connected | 5-4, 2-1 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Number of Actuators | Single |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Width | .2441in, 6.2mm |
Length | .5906in, 15mm |
Actuator Length | 4.5mm, .18in |
PCB Tail Length | 3.51mm, .138in |
UL Flammability Rating | UL 94-HB |
Mounting Type | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Guide Post |
Mounting Angle | Vertical |
Packaging Method | Tray |
Actuator Style | Lever |
Switch Style | Low Profile |
Terminal Configuration | Standard |
Switch Type | Slide |
Threaded Case | Without |
Product Type | Switch |
Grade | Instrumentation |
Termination Type | PC |
Mhs222G04=Dpdt Sl Sw Vert Au |Amp Te Connectivity 1825289-2 | Newark Electronics |
TE Connectivity MHS222G04 DPDT SL SW VERT AU Slide Switc | Distrelec |
SLIDE SWITCH, DPDT, 0.02A, 20V, TH | Farnell |
MHS222G04=DPDT SL SW VERT AU Configuration (Pole-Throw): Double Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Double Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825289-2 | Internal Number: 1825289-2 | Alias Number: MSH222G04 | TE Connectivity | TE Store |
Switch Slide ON None ON DPDT Top Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole Tray | Avnet America |
Switch, Mhs222G04=Dpdt Sl Sw Vert Au | TE Connectivity 1825289-2 | RS Americas |
Slide Switches MHS222G04=DPDT SL SW VERT AU | Sager |
Where can I find additional details, specifications and documents for a 1825289-2?
Additional datasheets, footprints and schematics for 1825289-2 are listed on our Part Details page. You can also find images and similar parts to 1825289-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825289-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825289-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825289-2 fall under?
The 1825289-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825289-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825289-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825289-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825289-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825289-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825289-2 often in real-time on the comparison pages.
What if I can't find stock of 1825289-2?
You can fill out our help required form which you can use to request a quote for 1825289-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.