Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SSJ9143104 |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
TE Store
from US$1.19
|
5,139
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
1,018
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
1,018
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
770
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | .079in, 2mm |
---|---|
Actuator Color | Black |
Actuator Material | Nylon |
Number of Actuators | Single |
Terminals Connected | 2-1 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Contact Current Rating | .1A |
Length | 10.2mm, .4016in |
PCB Tail Length | .118in, 3mm |
Actuator Length | 2.5mm, .098in |
Width | 4.3mm, .169in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
PCB Mount Retention Type | Extended |
Mounting Angle | Vertical |
Packaging Method | Tray |
Switch Type | Slide |
Switch Style | Low Profile |
Actuator Style | Side |
Terminal Configuration | Standard |
Grade | Instrumentation |
Threaded Case | Without |
Product Type | Switch |
Termination Type | PC |
SSJ12R04/SSJ91431F04=SPDT SLIDE SWITCH Configuration (Pole-Throw): Single Pole - Double Throw Product Orientation: Right Angle Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Single Pole - Double Throw Right Angle Copper Alloy | Slide Switch | Part Number: 1825282-1 | Internal Number: 1825282-1 | Alias Number: SSJ9143104 | TE Connectivity | TE Store |
TE Connectivity - AMP S Switch SPDT On-On Latched 0.1A 12VDC | Distrelec |
Switch: slide | Transfer Multisort Elektronik |
Switch Slide SPDT Side Slide 0.1A 12VDC PC Pins Thru-Hole Tray | Avnet America |
Switch, Ssj12R04/Ssj91431F04=Spdt Slide Switch | TE Connectivity 1825282-1 | RS Americas |
Slide Switches SPDT SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825282-1?
Additional datasheets, footprints and schematics for 1825282-1 are listed on our Part Details page. You can also find images and similar parts to 1825282-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825282-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825282-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825282-1 fall under?
The 1825282-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825282-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825282-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825282-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825282-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 1825282-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825282-1 often in real-time on the comparison pages.
What if I can't find stock of 1825282-1?
You can fill out our help required form which you can use to request a quote for 1825282-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.