Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS4300RG04 |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.93
|
967
in stock
|
Buy Now | |
Rapid Electronics
from US$3.64
|
967
in stock
|
Buy Now | |
Chip One Stop
from US$4.45
|
967
in stock
|
Buy Now | |
Distrelec
from US$3.52
|
967
in stock
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
RS Americas
from US$6.65
|
-
|
Buy Now | |
Boersig
from US$3.75
|
-
|
Buy Now | |
TE Store
from US$9.09
|
-
|
Buy Now | |
Sager
from US$3.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | 2mm, .0787in |
---|---|
Actuator Color | Black |
Actuator Material | POM |
Configuration (Pole-Throw) | Four Pole - Three Throw |
Number of Positions | 3 |
Number of Actuators | Single |
Terminals Connected | 1-2, 5-6, 9-10, 13-14 |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold |
Actuator Length | .165in, 4.2mm |
Width | 8.4mm, .3307in |
PCB Tail Length | .118in, 3mm |
Length | 22mm, .8661in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Guide Post |
PCB Mount Retention | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tray |
Switch Type | Slide |
Actuator Style | Side |
Product Type | Switch |
Grade | Instrumentation |
Threaded Case | Without |
Terminal Configuration | Standard |
Termination Type | PC |
Slide Switches Mss4300Rg04=4P3T Sl Sw R/A Au |Amp Te Connectivity 1825268-2 | Newark Electronics |
Slide Switches MSS4300RG04=4P3T SL SW R/A AU | Rapid Electronics |
TE Connectivity - AMP Slide Switch 4P3T On-on-on Latched | Distrelec |
SLIDE SWITCHES | Farnell |
Switch Slide 4P3T Side Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole Tray | Avnet America |
Switch, Mss4300Rg04=4P3T Sl Sw R/A Au | TE Connectivity 1825268-2 | RS Americas |
Special Order: MSS4300RG04=4P3T SL SW R/A AU Configuration (Pole-Throw): Four Pole - Three Throw Product Orientation: Right Angle Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 3 Four Pole - Three Throw Right Angle Copper Alloy Single | Slide Switch | Part Number: 1825268-2 | Internal Number: 1825268-2 | Alias Number: MSS4300RG04 | TE Connectivity | TE Store |
Slide Switches MSS4300RG04 | Sager |
Where can I find additional details, specifications and documents for a 1825268-2?
Additional datasheets, footprints and schematics for 1825268-2 are listed on our Part Details page. You can also find images and similar parts to 1825268-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825268-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825268-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825268-2 fall under?
The 1825268-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825268-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825268-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825268-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825268-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825268-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825268-2 often in real-time on the comparison pages.
What if I can't find stock of 1825268-2?
You can fill out our help required form which you can use to request a quote for 1825268-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.