Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS425004 |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
Distrelec
from US$1.50
|
-
|
Buy Now | |
Sager
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | 2mm, .0787in |
---|---|
Actuator Color | Black |
Actuator Material | POM |
Terminals Connected | 1-2, 4-5, 7-8, 10-11 |
Number of Actuators | Single |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Width | 9.2mm, .3622in |
Length | 16mm, .6299in |
Actuator Length | .472in, 12mm |
PCB Tail Length | .134in, 3.4mm |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Guide Post |
Packaging Method | Tray |
Actuator Style | Extended, Top |
Switch Type | Slide |
Terminal Configuration | Standard |
Threaded Case | Without |
Product Type | Switch |
Grade | Instrumentation |
Termination Type | PC |
Slide Switches 4Pdt 2Pos 0.472Blck Slide Switch |Amp Te Connectivity 1825266-1 | Newark Electronics |
Slide Switches 4PDT 2POS 0.472BLCK SLIDE SWITCH | Rapid Electronics |
Switch Slide 4PDT Extended Top Slide 0.3A 125VAC PC Pins Bracket Mount/Through Hole | Avnet America |
TE Connectivity MSS425004 4PDT SL SW AG Slide Switch 4PD | Distrelec |
Slide Switches MSS425004=4PDT SL SW AG | Sager |
Where can I find additional details, specifications and documents for a 1825266-1?
Additional datasheets, footprints and schematics for 1825266-1 are listed on our Part Details page. You can also find images and similar parts to 1825266-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825266-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825266-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825266-1 fall under?
The 1825266-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825266-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825266-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825266-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825266-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 1825266-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825266-1 often in real-time on the comparison pages.
What if I can't find stock of 1825266-1?
You can fill out our help required form which you can use to request a quote for 1825266-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.