Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS4200G04 |
Actuator Color | Black |
---|---|
Actuator Travel | 2mm, .0787in |
Actuator Material | POM |
Number of Actuators | Single |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Terminals Connected | 1-2, 4-5, 7-8, 10-11 |
Number of Positions | 2 |
Switch Contact Plating Material | Gold |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Width | .3701in, 9.4mm |
Length | 15mm, .5906in |
Actuator Length | .315in, 8mm |
PCB Tail Length | 2.8mm, .11in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
PCB Mount Retention Type | Guide Post |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Tray |
Switch Type | Slide |
Product Type | Switch |
Grade | Instrumentation |
Threaded Case | Without |
Terminal Configuration | Standard |
Actuator Style | Extended, Top |
Termination Type | PC |
Switch Slide 4PDT Extended Top Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole Tray | Avnet America |
MSS4200G04=4PDT SL SW AU Configuration (Pole-Throw): Four Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Four Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825264-2 | Internal Number: 1825264-2 | Alias Number: MSS4200G04 | TE Connectivity | TE Store |
Switch, Mss4200G04=4Pdt Sl Sw Au | TE Connectivity 1825264-2 | RS Americas |
Slide Switches SWITCH SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825264-2?
Additional datasheets, footprints and schematics for 1825264-2 are listed on our Part Details page. You can also find images and similar parts to 1825264-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825264-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825264-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825264-2 fall under?
The 1825264-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825264-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825264-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825264-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825264-2 have stock available?
Authorised distributors including Avnet America, TE Store, RS Americas, Sager and Avnet Asia have stock available or on a lead time for 1825264-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825264-2 often in real-time on the comparison pages.
What if I can't find stock of 1825264-2?
You can fill out our help required form which you can use to request a quote for 1825264-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.