Status: | Unknown |
---|---|
Series: | MSS Series |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.28
|
6,270
in stock
|
Buy Now | |
Newark Electronics
from US$3.56
|
6,270
in stock
|
Buy Now | |
Rapid Electronics
from US$2.27
|
6,270
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
6,270
in stock
|
Buy Now | |
Farnell
from US$3.27
|
5,025
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
RS Americas
from US$3.52
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | MSS Series |
Contact Current Max | 20mA |
Contact Voltage AC Max | 20V |
Contact Voltage DC Max | 20V |
Orientation | Vertical |
SVHC | No SVHC (27-Jun-2018) |
Mss2250G04=Dpdt Sl Sw Vert Au |Amp Te Connectivity 1825263-2 | Newark Electronics |
Slide Switches SLIDE SWITCH GOLD TERMINL | Rapid Electronics |
TE Connectivity - AMP Slide Switch DPDT Latched 0.02A 20VDC | Distrelec |
SLIDE SWITCH, DPDT, 0.02A, 20V, TH | Farnell |
Switch Slide DPDT Extended Top Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole | Avnet America |
Switch, Mss2250G04=Dpdt Sl Sw Vert Au | TE Connectivity 1825263-2 | RS Americas |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1825263-2 .?
Additional datasheets, footprints and schematics for 1825263-2 . are listed on our Part Details page. You can also find images and similar parts to 1825263-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825263-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825263-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825263-2 . fall under?
The 1825263-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1825263-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825263-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1825263-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825263-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825263-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825263-2 . often in real-time on the comparison pages.
What if I can't find stock of 1825263-2 .?
You can fill out our help required form which you can use to request a quote for 1825263-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.